Opto 22 Output Module DA3

Description
4-20 mA Output
Datasheet
Description
4-20 mA Output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Module - DA3 - Opto 22
Temecula, CA, USA
Output Module
DA3
Output Module DA3
4-20 mA Output

4-20 mA Output

Supplier's Site Datasheet
VDC Logic I/O Module - 516428 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
516428
VDC Logic I/O Module 516428
I/O MODULE, CURRENT RATING:20MA, NO. OF ANALOG OUTPUTS:1, NO. OF OUTPUTS:1, OUTPUT CURRENT MAX:20MA, OUTPUT CURRENT MIN:4MA, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:DIGITAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:20MA, NO. OF ANALOG OUTPUTS:1, NO. OF OUTPUTS:1, OUTPUT CURRENT MAX:20MA, OUTPUT CURRENT MIN:4MA, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:DIGITAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments
Product Number DA3 516428
Product Name Output Module VDC Logic I/O Module
Form Factor Stand-alone
Auxiliary Outputs Analog Current Output
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
Application General Lab & Industrial
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details