Opto 22 VDC Logic I/O Module G4PB8

Description
I/O RACK, CURRENT RATING, PRODUCT RANGE, FOR USE WITH G4 I/O MODULES, PCB TYPE, 8 CHANNEL, I/O RACK, SIZE 6 X 3.25 IN, THICKNESS 2.32, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
I/O RACK, CURRENT RATING, PRODUCT RANGE, FOR USE WITH G4 I/O MODULES, PCB TYPE, 8 CHANNEL, I/O RACK, SIZE 6 X 3.25 IN, THICKNESS 2.32, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 516490 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
516490
VDC Logic I/O Module 516490
I/O RACK, CURRENT RATING, PRODUCT RANGE, FOR USE WITH G4 I/O MODULES, PCB TYPE, 8 CHANNEL, I/O RACK, SIZE 6 X 3.25 IN, THICKNESS 2.32, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

I/O RACK, CURRENT RATING, PRODUCT RANGE, FOR USE WITH G4 I/O MODULES, PCB TYPE, 8 CHANNEL, I/O RACK, SIZE 6 X 3.25 IN, THICKNESS 2.32, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 516490
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details