Opto 22 G4 Digital Series G4IAC5A

Description
Opto 22’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier, providing high noise rejection and transient-free “clean” switching. Typical applications for AC input modules include sensing the presence or absence of voltage, and sensing contact closure from sources such as proximity switches, limit switches, float switches, selector switches, push buttons, toggle switches, and thermostats.
Description
Opto 22’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier, providing high noise rejection and transient-free “clean” switching. Typical applications for AC input modules include sensing the presence or absence of voltage, and sensing contact closure from sources such as proximity switches, limit switches, float switches, selector switches, push buttons, toggle switches, and thermostats.

Suppliers

Company
Product
Description
Supplier Links
G4 Digital Series - G4IAC5A - Opto 22
Temecula, CA, USA
G4 Digital Series
G4IAC5A
G4 Digital Series G4IAC5A
Opto 22’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier, providing high noise rejection and transient-free “clean” switching. Typical applications for AC input modules include sensing the presence or absence of voltage, and sensing contact closure from sources such as proximity switches, limit switches, float switches, selector switches, push buttons, toggle switches, and thermostats.

Opto 22’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit.
All AC input modules are designed with filtering on the input and a hysteresis amplifier, providing high noise rejection and transient-free “clean” switching.
Typical applications for AC input modules include sensing the presence or absence of voltage, and sensing contact closure from sources such as proximity switches, limit switches, float switches, selector switches, push buttons, toggle switches, and thermostats.

Supplier's Site
VDC Logic I/O Module - 8648056 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
8648056
VDC Logic I/O Module 8648056
I/O MODULE, 5 MA, 1 ANALOG INPUT, 1 DIGITAL OUTPUT, 5 VOLT LOGIC, 180-280 VAC, 240 VAC NOMINAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, 5 MA, 1 ANALOG INPUT, 1 DIGITAL OUTPUT, 5 VOLT LOGIC, 180-280 VAC, 240 VAC NOMINAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number G4IAC5A 8648056
Product Name G4 Digital Series VDC Logic I/O Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
User Interface None
Application General Lab & Industrial
Agency Approval UL, CSA, CE
Unlock Full Specs
to access all available technical data

Similar Products

7-ch Thermocouple Input Module with Independent Input Range - ADAM-5018P-AE - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 0.0100 kHz
View Details
Data Logging Instrument - PCE-VD 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details