The IAC15A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the logic output of the circuit.
Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as:
AC INPUT MODULE, CURRENT RATING:5MA, PRODUCT RANGE:-, ACCESSORY TYPE:AC INPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, LENGTH:31.8MM, VOLTAGE RATING:280VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | IAC15A | 26333673 |
| Product Name | AC Input VDC Logic | VDC Logic I/O Module |
| Form Factor | Stand-alone | |
| Auxiliary Outputs | Logic | |
| Application | General Lab & Industrial | |
| Agency Approval | RoHS, CE, CSA, UL |