Opto 22 G4 Digital Series G4IDC15

Description
Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit. Typical applications for DC input modules include sensing the presence or absence of voltage and sensing contact closure from sources such as proximity switches, limit switches, selector switches, push buttons, photoelectric switches, and TTL-compatible devices. This module is designed with filtering on the input and a hysteresis amplifier, providing high noise rejection and transient-free, “clean” switching.
Description
Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit. Typical applications for DC input modules include sensing the presence or absence of voltage and sensing contact closure from sources such as proximity switches, limit switches, selector switches, push buttons, photoelectric switches, and TTL-compatible devices. This module is designed with filtering on the input and a hysteresis amplifier, providing high noise rejection and transient-free, “clean” switching.

Suppliers

Company
Product
Description
Supplier Links
G4 Digital Series - G4IDC15 - Opto 22
Temecula, CA, USA
G4 Digital Series
G4IDC15
G4 Digital Series G4IDC15
Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit. Typical applications for DC input modules include sensing the presence or absence of voltage and sensing contact closure from sources such as proximity switches, limit switches, selector switches, push buttons, photoelectric switches, and TTL-compatible devices. This module is designed with filtering on the input and a hysteresis amplifier, providing high noise rejection and transient-free, “clean” switching.

Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit. Typical applications for DC input modules include sensing the presence or absence of voltage and sensing contact closure from sources such as proximity switches, limit switches, selector switches, push buttons, photoelectric switches, and TTL-compatible devices.
This module is designed with filtering on the input and a hysteresis amplifier, providing high noise rejection and transient-free, “clean” switching.

Supplier's Site
VDC Logic I/O Module - 4833797 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
4833797
VDC Logic I/O Module 4833797
I/O MODULE, CURRENT RATING:25 MA, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1, SIGNAL INPUT TYPE:10 TO 32 VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:25 MA, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1, SIGNAL INPUT TYPE:10 TO 32 VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number G4IDC15 4833797
Product Name G4 Digital Series VDC Logic I/O Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
User Interface None
Application General Lab & Industrial
Agency Approval UL, CSA, CE
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4DO 2.4G WiFi IoT Wireless I/O - WISE-4050-B - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
2 suppliers
Humidity / Temperature Data Logger - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details