Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit. Typical applications for DC input modules include sensing the presence or absence of voltage and sensing contact closure from sources such as proximity switches, limit switches, selector switches, push buttons, photoelectric switches, and TTL-compatible devices.
This module is designed with filtering on the input and a hysteresis amplifier, providing high noise rejection and transient-free, “clean” switching.
INPUT MODULE, G4 DIGITAL, 1 DIGITAL INPUT, 1 OUTPUT, 10-32 VDC INPUT, 5V LOGIC, 25 MA CURRENT. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control G4IDC5
G4 DC Input 10-32 VDC, 5 VDC Logic
| Opto 22 | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | Data Acquisition |
| Product Number | G4IDC5 | 34474 | G4IDC5 |
| Product Name | DC Input VDC Logic | VDC Logic I/O Module | OPTO Input Modules |
| Form Factor | Stand-alone | ||
| Auxiliary Outputs | Logic | ||
| Application | General Lab & Industrial | ||
| Agency Approval | FM, CE, CSA, UL | ||
| Digital I/O Channels | 2 # |