Automationdirect.com VDC Logic I/O Module F4-04AD

Description
ANALOG INPUT MODULE, DL405 SERIES, 4-CHANNEL INPUT, CURRENT/VOLTAGE INPUT SIGNAL TYPE/SINKING, 12-BIT INPUT RESOLUTION, INPUT CURRENT RANGE: 4-20 MA/0-20 MA, INPUT VOLTAGE RANGE:, 0-5 VDC/0-10 VDC/1-5 VDC, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG INPUT MODULE, DL405 SERIES, 4-CHANNEL INPUT, CURRENT/VOLTAGE INPUT SIGNAL TYPE/SINKING, 12-BIT INPUT RESOLUTION, INPUT CURRENT RANGE: 4-20 MA/0-20 MA, INPUT VOLTAGE RANGE:, 0-5 VDC/0-10 VDC/1-5 VDC, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 380786 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
380786
VDC Logic I/O Module 380786
ANALOG INPUT MODULE, DL405 SERIES, 4-CHANNEL INPUT, CURRENT/VOLTAGE INPUT SIGNAL TYPE/SINKING, 12-BIT INPUT RESOLUTION, INPUT CURRENT RANGE: 4-20 MA/0-20 MA, INPUT VOLTAGE RANGE:, 0-5 VDC/0-10 VDC/1-5 VDC, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY

ANALOG INPUT MODULE, DL405 SERIES, 4-CHANNEL INPUT, CURRENT/VOLTAGE INPUT SIGNAL TYPE/SINKING, 12-BIT INPUT RESOLUTION, INPUT CURRENT RANGE: 4-20 MA/0-20 MA, INPUT VOLTAGE RANGE:, 0-5 VDC/0-10 VDC/1-5 VDC, EXTERNAL 24 VDC REQUIRED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 380786
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Digital Input/Output Module - DIOM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Form Factor Stand-alone
Analog Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details