Opto 22 DC Input VDC Logic IDC15

Description
The IDC15 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit. Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible devices Float switches Toggle switches Thermostats
Datasheet
Description
The IDC15 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit. Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible devices Float switches Toggle switches Thermostats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Input VDC Logic - IDC15 - Opto 22
Temecula, CA, USA
DC Input VDC Logic
IDC15
DC Input VDC Logic IDC15
The IDC15 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit. Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible devices Float switches Toggle switches Thermostats

The IDC15 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit.
Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as:

  • Proximity switches
  • Limit switches
  • Selector switches
  • Push buttons
  • Photoelectric switches
  • TTL-compatible devices
  • Float switches
  • Toggle switches
  • Thermostats
Supplier's Site Datasheet
VDC Logic I/O Module - 516502 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
516502
VDC Logic I/O Module 516502
I/O MODULE, 15MA, DC INPUT MODULE, EXTERNAL DEPTH 15.2MM, EXTERNAL WIDTH 43.2MM, PHOTOELECTRIC SWITCHES & TTL COMPATIBLE DEVICES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, 15MA, DC INPUT MODULE, EXTERNAL DEPTH 15.2MM, EXTERNAL WIDTH 43.2MM, PHOTOELECTRIC SWITCHES & TTL COMPATIBLE DEVICES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments
Product Number IDC15 516502
Product Name DC Input VDC Logic VDC Logic I/O Module
Form Factor Stand-alone
Auxiliary Outputs Logic
Application General Lab & Industrial
Agency Approval RoHS, CE, CSA, UL
Digital I/O Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
1 Channel Backpanel - SCM7BP01 - Dataforth Corporation
Dataforth Corporation
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Current Output
Filter / Amplifier Filter
View Details
G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
Application General Lab & Industrial
View Details