Opto 22 DC Input VDC Logic IDC5B

Description
The IDC5B can act as either a DC or AC input, accepting 4-16 VDC or VAC. Input modules are used for sensing ON/OFF voltage levels. This module is a fast-switching input module for signals produced by photoelectric switches or TTL level devices. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit.
Datasheet
Description
The IDC5B can act as either a DC or AC input, accepting 4-16 VDC or VAC. Input modules are used for sensing ON/OFF voltage levels. This module is a fast-switching input module for signals produced by photoelectric switches or TTL level devices. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Input VDC Logic - IDC5B - Opto 22
Temecula, CA, USA
DC Input VDC Logic
IDC5B
DC Input VDC Logic IDC5B
The IDC5B can act as either a DC or AC input, accepting 4-16 VDC or VAC. Input modules are used for sensing ON/OFF voltage levels. This module is a fast-switching input module for signals produced by photoelectric switches or TTL level devices. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit.

The IDC5B can act as either a DC or AC input, accepting 4-16 VDC or VAC. Input modules are used for sensing ON/OFF voltage levels. This module is a fast-switching input module for signals produced by photoelectric switches or TTL level devices. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit.

Supplier's Site Datasheet
VDC Logic I/O Module - 5656773 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
5656773
VDC Logic I/O Module 5656773
RELAY, SOLID STATE, LOGIC, 4-16 VDC INPUT, 5 VDC LOGIC HIGH SPEED. FREE 2 YEAR RADWELL WARRANTY

RELAY, SOLID STATE, LOGIC, 4-16 VDC INPUT, 5 VDC LOGIC HIGH SPEED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments
Product Number IDC5B 5656773
Product Name DC Input VDC Logic VDC Logic I/O Module
Form Factor Stand-alone
Auxiliary Outputs Logic
Application General Lab & Industrial
Agency Approval RoHS, CE, CSA, UL
Digital I/O Channels 2 #
Unlock Full Specs
to access all available technical data