Red Lion Controls, Inc. EtherTRAK-2 I/O Module-16 24V Digital Inputs E2-16DI24-D

Description
Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Input isolation: 150 Volts (16 channel modules only) Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 2 KHz on channels 1 and 2 Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms Environmental Operating temperature: -40 to 75°C MTBF: 1,259,152 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet
Description
Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Input isolation: 150 Volts (16 channel modules only) Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 2 KHz on channels 1 and 2 Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms Environmental Operating temperature: -40 to 75°C MTBF: 1,259,152 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherTRAK-2 I/O Module-16 24V Digital Inputs - E2-16DI24-D - Red Lion Controls, Inc.
York, PA, United States
EtherTRAK-2 I/O Module-16 24V Digital Inputs
E2-16DI24-D
EtherTRAK-2 I/O Module-16 24V Digital Inputs E2-16DI24-D
Discrete Input Channels Voltage range: 10 – 30 VDC Input Polarity: Sourcing Input isolation: 150 Volts (16 channel modules only) Guaranteed ON voltage: 9 VDC Guaranteed OFF voltage: 5.0 VDC Guaranteed OFF current: 2 mA DC Input resistance: 10 Kohms Input current (@ 24 VDC) 3 mA Input Protection: High Impedance with overvoltage protection Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate) Fastest response: 1 ms (400 Hz. max. counting rate) Special fast counting rate: Up to 2 KHz on channels 1 and 2 Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting Scan rate (all channels) 1 ms Environmental Operating temperature: -40 to 75°C MTBF: 1,259,152 Hours GB @ 40°C per MIL-HNDBK-217F2 Configuration Configured using Sixnet I/O Tool Kit Graphical User Interface (GUI)

Discrete Input Channels


  • Voltage range: 10 – 30 VDC
  • Input Polarity: Sourcing
  • Input isolation: 150 Volts (16 channel modules only)
  • Guaranteed ON voltage: 9 VDC
  • Guaranteed OFF voltage: 5.0 VDC
  • Guaranteed OFF current: 2 mA DC
  • Input resistance: 10 Kohms
  • Input current (@ 24 VDC) 3 mA
  • Input Protection: High Impedance with overvoltage protection
  • Filtered ON/OFF delay: 25 ms (20 Hz. max. counting rate)
  • Fastest response: 1 ms (400 Hz. max. counting rate)
  • Special fast counting rate: Up to 2 KHz on channels 1 and 2
  • Pulse Counting Options: Count up, pulse timing and pulse rate 16 or 32 bit reporting
  • Scan rate (all channels) 1 ms

Environmental


  • Operating temperature: -40 to 75°C
  • MTBF: 1,259,152 Hours GB @ 40°C per MIL-HNDBK-217F2

Configuration


  • Configured using Sixnet I/O Tool Kit
  • Graphical User Interface (GUI)
Supplier's Site Datasheet
VDC Logic I/O Module - 129483714 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
129483714
VDC Logic I/O Module 129483714
CONTROL MODULE, 16 DISCRETE INPUTS, 10-30 VDC SUPPLY VOLTAGE, INDIVIDUALLY ISOLATED, WITH COUNTERS. FREE 2 YEAR RADWELL WARRANTY

CONTROL MODULE, 16 DISCRETE INPUTS, 10-30 VDC SUPPLY VOLTAGE, INDIVIDUALLY ISOLATED, WITH COUNTERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Radwell International
Product Category I/O Modules and Instruments I/O Modules and Instruments
Product Number E2-16DI24-D 129483714
Product Name EtherTRAK-2 I/O Module-16 24V Digital Inputs VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details