4-channel AC Input 90-140 VAC, 5 VDC Logic
DC RELAY, I/O MODULE, 50 MA, 4 CHANNEL, 90/140 VDC, 5 VDC LOGIC. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | IAC5Q | 34603 |
| Product Name | AC Input VDC Logic | VDC Logic I/O Module |
| Form Factor | Stand-alone | |
| Auxiliary Outputs | Logic | |
| Application | General Lab & Industrial | |
| Agency Approval | CE, CSA, UL |