Opto 22 G4 Digital Series G4IDC5D

Description
Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit. Typical applications for DC input modules include sensing the presence or absence of voltage. The low-cost G4IDC5D is used for data acquisition.
Description
Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit. Typical applications for DC input modules include sensing the presence or absence of voltage. The low-cost G4IDC5D is used for data acquisition.

Suppliers

Company
Product
Description
Supplier Links
G4 Digital Series - G4IDC5D - Opto 22
Temecula, CA, USA
G4 Digital Series
G4IDC5D
G4 Digital Series G4IDC5D
Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit. Typical applications for DC input modules include sensing the presence or absence of voltage. The low-cost G4IDC5D is used for data acquisition.

Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit. Typical applications for DC input modules include sensing the presence or absence of voltage.
The low-cost G4IDC5D is used for data acquisition.

Supplier's Site
OPTO Input Modules - G4IDC5D - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Input Modules
G4IDC5D
OPTO Input Modules G4IDC5D
G4 DC Input 2.5-28 VDC, 5 VDC Logic

G4 DC Input 2.5-28 VDC, 5 VDC Logic

Supplier's Site
VDC Logic I/O Module - 34475 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
34475
VDC Logic I/O Module 34475
I/O MODULE, CURRENT RATIN: 30MA, NO. OF ANALOG INPUTS: 1, NO. OF DIGITAL OUTPUTS: 1, NO. OF OUTPUTS: 1, OUTPUT CURRENT: 50MA, SIGNAL INPUT TYPE: 2.5 TO 28VDC, SUPPLY VOLTAGE MAX: 28VDC, SUPPLY VOLTAGE MIN: 2.5VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATIN: 30MA, NO. OF ANALOG INPUTS: 1, NO. OF DIGITAL OUTPUTS: 1, NO. OF OUTPUTS: 1, OUTPUT CURRENT: 50MA, SIGNAL INPUT TYPE: 2.5 TO 28VDC, SUPPLY VOLTAGE MAX: 28VDC, SUPPLY VOLTAGE MIN: 2.5VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
VDC Logic I/O Module -  - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
VDC Logic I/O Module
OPTO 22 PLCs/Machine Control G4IDC5D

OPTO 22 PLCs/Machine Control G4IDC5D

Supplier's Site

Technical Specifications

  Opto 22 Galco Industrial Electronics Radwell International
Product Category Data Acquisition Data Acquisition I/O Modules and Instruments
Product Number G4IDC5D G4IDC5D 34475
Product Name G4 Digital Series OPTO Input Modules VDC Logic I/O Module
Data Acquisition Input Module Input Module
Form Factor Modular Bay or Slot System
User Interface None
Application General Lab & Industrial
Agency Approval UL, CSA, CE
Unlock Full Specs
to access all available technical data