I/O MODULE, CURRENT RATING:70MA, PRODUCT RANGE:-, NO. OF ANALOG OUTPUTS:1, NO. OF DIGITAL INPUTS:1, NO. OF OUTPUTS:1, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:DIGITAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | DA4 | 4840877 |
| Product Name | VDC Output | VDC Logic I/O Module |
| Form Factor | Stand-alone | |
| Auxiliary Outputs | Analog Voltage Output | |
| Application | General Lab & Industrial | |
| Agency Approval | CE, UL |