Opto 22 AC Input VDC Logic IAC5A

Description
The IAC5 input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the logic output of the circuit. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Float switches Selector switches Push buttons Toggle switches Thermostats
Datasheet
Description
The IAC5 input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the logic output of the circuit. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Float switches Selector switches Push buttons Toggle switches Thermostats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Input VDC Logic - IAC5A - Opto 22
Temecula, CA, USA
AC Input VDC Logic
IAC5A
AC Input VDC Logic IAC5A
The IAC5 input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the logic output of the circuit. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Float switches Selector switches Push buttons Toggle switches Thermostats

The IAC5 input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the logic output of the circuit.
Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as:

  • Proximity switches
  • Limit switches
  • Float switches
  • Selector switches
  • Push buttons
  • Toggle switches
  • Thermostats
Supplier's Site Datasheet
VDC Logic I/O Module - 4833876 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
4833876
VDC Logic I/O Module 4833876
INPUT MODULE, 180-280 VAC INPUT, 5 VDC LOGIC, 50 MA OUTPUT, -30 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

INPUT MODULE, 180-280 VAC INPUT, 5 VDC LOGIC, 50 MA OUTPUT, -30 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
OPTO Input Modules - IAC5A - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Input Modules
IAC5A
OPTO Input Modules IAC5A
G1 AC Digital Input, 180-280 VAC, 5

G1 AC Digital Input, 180-280 VAC, 5

Supplier's Site

Technical Specifications

  Opto 22 Radwell International Galco Industrial Electronics
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments Data Acquisition
Product Number IAC5A 4833876 IAC5A
Product Name AC Input VDC Logic VDC Logic I/O Module OPTO Input Modules
Form Factor Stand-alone
Auxiliary Outputs Logic
Application General Lab & Industrial
Agency Approval RoHS, CE, CSA, UL
Digital I/O Channels 2 #
Unlock Full Specs
to access all available technical data