Opto 22 G4 Digital Series G4IDC5K

Description
Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit. The G4IDC5K is a fast-switching module used to detect signals produced by photoelectric switches and TTL devices.
Description
Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit. The G4IDC5K is a fast-switching module used to detect signals produced by photoelectric switches and TTL devices.

Suppliers

Company
Product
Description
Supplier Links
G4 Digital Series - G4IDC5K - Opto 22
Temecula, CA, USA
G4 Digital Series
G4IDC5K
G4 Digital Series G4IDC5K
Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit. The G4IDC5K is a fast-switching module used to detect signals produced by photoelectric switches and TTL devices.

Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the logic output of the circuit.
The G4IDC5K is a fast-switching module used to detect signals produced by photoelectric switches and TTL devices.

Supplier's Site
VDC Logic I/O Module - 4833804 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
4833804
VDC Logic I/O Module 4833804
INPUT MODULE, G4 SERIES, 30 MA, 2.5 TO 16 VDC INPUT RANGE, 5 VDC LOGIC, HIGH SPEED, LED STATUS INDICATOR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

INPUT MODULE, G4 SERIES, 30 MA, 2.5 TO 16 VDC INPUT RANGE, 5 VDC LOGIC, HIGH SPEED, LED STATUS INDICATOR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number G4IDC5K 4833804
Product Name G4 Digital Series VDC Logic I/O Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
User Interface None
Application General Lab & Industrial
Agency Approval UL, CSA, CE
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Input module - CTSL-D-16E-M8-3 - Festo Corporation
Specs
Data Acquisition Input Module
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
Digital input - Digital output - 750-1502 - WAGO
Specs
Data Acquisition Input Module; Output Module
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details