Opto 22 AC Input VDC Logic IAC5

Description
The IAC5 input module is used to sense ON/OFF AC voltage levels between 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the logic output of the circuit. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Float switches Selector switches Push buttons Toggle switches Thermostats
Datasheet
Description
The IAC5 input module is used to sense ON/OFF AC voltage levels between 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the logic output of the circuit. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Float switches Selector switches Push buttons Toggle switches Thermostats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Input VDC Logic - IAC5 - Opto 22
Temecula, CA, USA
AC Input VDC Logic
IAC5
AC Input VDC Logic IAC5
The IAC5 input module is used to sense ON/OFF AC voltage levels between 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the logic output of the circuit. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Float switches Selector switches Push buttons Toggle switches Thermostats

The IAC5 input module is used to sense ON/OFF AC voltage levels between 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the logic output of the circuit.
Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as:

  • Proximity switches
  • Limit switches
  • Float switches
  • Selector switches
  • Push buttons
  • Toggle switches
  • Thermostats
Supplier's Site Datasheet
AC Input Module - IAC5 - Classic Automation LLC
Webster, NY, United States
AC Input Module
IAC5
AC Input Module IAC5
Supplier's Site
VDC Logic I/O Module - 34594 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
34594
VDC Logic I/O Module 34594
I/O MODULE, CURRENT RATING 12MA, PRODUCT RANGE, ACCESSORY TYPE AC INPUT MODULE, EXTERNAL DEPTH 15.2MM, EXTERNAL WIDTH 43.2MM, FOR USE WITH PROXIMITY, LIMIT, SELECTOR, PUSH BUTTON, PHOTOELECTRIC SWITCHES & TTL COMPATIBLE DEVICES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING 12MA, PRODUCT RANGE, ACCESSORY TYPE AC INPUT MODULE, EXTERNAL DEPTH 15.2MM, EXTERNAL WIDTH 43.2MM, FOR USE WITH PROXIMITY, LIMIT, SELECTOR, PUSH BUTTON, PHOTOELECTRIC SWITCHES & TTL COMPATIBLE DEVICES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
VDC Logic I/O Module -  - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
VDC Logic I/O Module
OPTO 22 PLCs/Machine Control IAC5

OPTO 22 PLCs/Machine Control IAC5

Supplier's Site

Technical Specifications

  Opto 22 Classic Automation LLC Radwell International
Product Category Data Acquisition Systems and Instruments Data Acquisition I/O Modules and Instruments
Product Number IAC5 IAC5 34594
Product Name AC Input VDC Logic AC Input Module VDC Logic I/O Module
Form Factor Stand-alone
Auxiliary Outputs Logic
Application General Lab & Industrial
Agency Approval RoHS, CE, CSA, UL
Digital I/O Channels 2 #
Unlock Full Specs
to access all available technical data