Opto 22 Output Isolated DA3T

Description
4-20 mA Output Isolated
Datasheet
Description
4-20 mA Output Isolated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Isolated - DA3T - Opto 22
Temecula, CA, USA
Output Isolated
DA3T
Output Isolated DA3T
4-20 mA Output Isolated

4-20 mA Output Isolated

Supplier's Site Datasheet
VDC Logic I/O Module - 34421 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
34421
VDC Logic I/O Module 34421
I/O MODULE, NO. OF ANALOG OUTPUTS: 1, OUTPUT CURRENT MAX:20MA, OUTPUT CURRENT MIN: 4MA, RESOLUTION: 12 BITS, SIGNAL INPUT TYPE: DIGITAL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, NO. OF ANALOG OUTPUTS: 1, OUTPUT CURRENT MAX:20MA, OUTPUT CURRENT MIN: 4MA, RESOLUTION: 12 BITS, SIGNAL INPUT TYPE: DIGITAL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments
Product Number DA3T 34421
Product Name Output Isolated VDC Logic I/O Module
Form Factor Stand-alone
Auxiliary Outputs Analog Current Output
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data

Similar Products

Local Data Acquisition - ibaDAQ - iba America LLC
Specs
Form Factor Backplane
Host Connection USB; Ethernet
Application General Lab & Industrial
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
Application General Lab & Industrial
View Details