4-channel Dc Input 10-32 VDC, 5 VDC Logic
Quad Pak 4-channel AC/DC Input,
I/O MODULE, 50 MA, ANALOG INPUTS: 4, DIGITAL INPUTS: 4, DIGITAL OUTPUTS: 4, OUTPUTS 4, OUTPUT CURRENT: 50MA, SIGNAL INPUT TYPE: 10 TO 32 VDC, SUPPLY VOLTAGE MAX: 32 VDC. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control IDC5Q
| Opto 22 | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition | I/O Modules and Instruments |
| Product Number | IDC5Q | IDC5Q | 29091 |
| Product Name | DC Input VDC Logic | OPTO Input Modules | VDC Logic I/O Module |
| Form Factor | Stand-alone | ||
| Auxiliary Outputs | Logic | ||
| Application | General Lab & Industrial | ||
| Agency Approval | CE, CSA, UL | ||
| Digital I/O Channels | 4 # |