Xilinx, Inc. VDC Logic I/O Brain/Interface EK-A7-AC701-G

Description
EVAL BOARD, XC7A200T ARTIX-7 FPGA; SILICON MANUFACTURER:XILINX; NO. OF BITS:-; SILICON FAMILY NAME:ARTIX-7; CORE ARCHITECTURE:FPGA; CORE SUB-ARCHITECTURE:-; SILICON CORE NUMBER:XC7A200T-2FBG 676C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
EVAL BOARD, XC7A200T ARTIX-7 FPGA; SILICON MANUFACTURER:XILINX; NO. OF BITS:-; SILICON FAMILY NAME:ARTIX-7; CORE ARCHITECTURE:FPGA; CORE SUB-ARCHITECTURE:-; SILICON CORE NUMBER:XC7A200T-2FBG 676C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Brain/Interface - 55074141 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Brain/Interface
55074141
VDC Logic I/O Brain/Interface 55074141
EVAL BOARD, XC7A200T ARTIX-7 FPGA; SILICON MANUFACTURER:XILINX; NO. OF BITS:-; SILICON FAMILY NAME:ARTIX-7; CORE ARCHITECTURE:FPGA; CORE SUB-ARCHITECTURE:-; SILICON CORE NUMBER:XC7A200T-2FBG 676C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

EVAL BOARD, XC7A200T ARTIX-7 FPGA; SILICON MANUFACTURER:XILINX; NO. OF BITS:-; SILICON FAMILY NAME:ARTIX-7; CORE ARCHITECTURE:FPGA; CORE SUB-ARCHITECTURE:-; SILICON CORE NUMBER:XC7A200T-2FBG676C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 55074141
Product Name VDC Logic I/O Brain/Interface
Unlock Full Specs
to access all available technical data

Similar Products

4 x RTD in Ex i - profibus-interface-4-x-rtd-in-ex-i - BARTEC
Specs
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
IO-Link master - 750-1657 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details