Opto 22 VDC Logic I/O Module G4D32EB2

Description
ETHERNET I/O MODULE, 32 CH, CURRENT RATING, PRODUCT RANGE, ACCESSORY TYPE ETHERNET I/O MODULE, EXTERNAL DEPTH 100.3MM, EXTERNAL WIDTH 177.8MM, FOR USE WITH G4D32RS MISTIC DIGITAL RACK, LENGTH 266.7MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
ETHERNET I/O MODULE, 32 CH, CURRENT RATING, PRODUCT RANGE, ACCESSORY TYPE ETHERNET I/O MODULE, EXTERNAL DEPTH 100.3MM, EXTERNAL WIDTH 177.8MM, FOR USE WITH G4D32RS MISTIC DIGITAL RACK, LENGTH 266.7MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 26358482 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
26358482
VDC Logic I/O Module 26358482
ETHERNET I/O MODULE, 32 CH, CURRENT RATING, PRODUCT RANGE, ACCESSORY TYPE ETHERNET I/O MODULE, EXTERNAL DEPTH 100.3MM, EXTERNAL WIDTH 177.8MM, FOR USE WITH G4D32RS MISTIC DIGITAL RACK, LENGTH 266.7MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

ETHERNET I/O MODULE, 32 CH, CURRENT RATING, PRODUCT RANGE, ACCESSORY TYPE ETHERNET I/O MODULE, EXTERNAL DEPTH 100.3MM, EXTERNAL WIDTH 177.8MM, FOR USE WITH G4D32RS MISTIC DIGITAL RACK, LENGTH 266.7MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 26358482
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
User Interface None
View Details
Analogue module - CPX-4AE-T - Festo Corporation
Specs
Isolation yes
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details