Opto 22 G4 Series G4DA3

Description
+4 To +20 mA Output
Description
+4 To +20 mA Output

Suppliers

Company
Product
Description
Supplier Links
G4 Series - G4DA3 - Opto 22
Temecula, CA, USA
G4 Series
G4DA3
G4 Series G4DA3
+4 To +20 mA Output

+4 To +20 mA Output

Supplier's Site
VDC Logic I/O Module - 4833753 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
4833753
VDC Logic I/O Module 4833753
I/O MODULE, 4-20MA 15-48V RATING, FOR USE WITH SNAP ETHERNET SYSTEMS, 1 DIGITAL/ANALOG INPUT, 1 ANALOG CURRENT OUTPUT MODULE, 650OHM LOOP RESISTANCE RATING, 12 BITS RESOLUTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, 4-20MA 15-48V RATING, FOR USE WITH SNAP ETHERNET SYSTEMS, 1 DIGITAL/ANALOG INPUT, 1 ANALOG CURRENT OUTPUT MODULE, 650OHM LOOP RESISTANCE RATING, 12 BITS RESOLUTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number G4DA3 4833753
Product Name G4 Series VDC Logic I/O Module
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

CRDM Input Modules - SM-IAC5 - Galco Industrial Electronics
Sensata Technologies
Specs
Data Acquisition Input Module
View Details
2 suppliers
18DI/18DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6350-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Analog output - 753-559 - WAGO
Specs
Data Acquisition Output Module
Resolution 12 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers