Opto 22 DC Input VDC Logic IDC24

Description
The IDC24 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit. Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible devices Float switches Toggle switches Thermostats
Datasheet
Description
The IDC24 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit. Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible devices Float switches Toggle switches Thermostats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Input VDC Logic - IDC24 - Opto 22
Temecula, CA, USA
DC Input VDC Logic
IDC24
DC Input VDC Logic IDC24
The IDC24 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit. Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible devices Float switches Toggle switches Thermostats

The IDC24 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit.
Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as:

  • Proximity switches
  • Limit switches
  • Selector switches
  • Push buttons
  • Photoelectric switches
  • TTL-compatible devices
  • Float switches
  • Toggle switches
  • Thermostats
Supplier's Site Datasheet
VDC Logic I/O Module - 29071 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
29071
VDC Logic I/O Module 29071
I/O MODULE, CURRENT RATING,18MA, PRODUCT RANGE, ACCESSORY TYPE, DC INPUT MODULE, EXTERNAL DEPTH,15.2MM, EXTERNAL WIDTH,43.2MM, FOR USE WITH,PROXIMITY, LIMIT, SELECTOR, PUSH BUTTON, PHOTOELECTRIC SWITCHES & TTL COMPATIBLE DEVICES ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING,18MA, PRODUCT RANGE, ACCESSORY TYPE, DC INPUT MODULE, EXTERNAL DEPTH,15.2MM, EXTERNAL WIDTH,43.2MM, FOR USE WITH,PROXIMITY, LIMIT, SELECTOR, PUSH BUTTON, PHOTOELECTRIC SWITCHES & TTL COMPATIBLE DEVICES ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments
Product Number IDC24 29071
Product Name DC Input VDC Logic VDC Logic I/O Module
Form Factor Stand-alone
Auxiliary Outputs Logic
Application General Lab & Industrial
Agency Approval RoHS, CE, CSA, UL
Digital I/O Channels 2 #
Unlock Full Specs
to access all available technical data