Opto 22 DC Output VDC Logic G4ODC5A

Description
G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic. Typical applications for DC output modules include switching loads such as DC relays, solenoids, motor starters, lamps, and indicators. If you need a Factory Mutual approved version of this module, see the G4ODC5AFM.
Datasheet
Description
G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic. Typical applications for DC output modules include switching loads such as DC relays, solenoids, motor starters, lamps, and indicators. If you need a Factory Mutual approved version of this module, see the G4ODC5AFM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Output VDC Logic - G4ODC5A - Opto 22
Temecula, CA, USA
DC Output VDC Logic
G4ODC5A
DC Output VDC Logic G4ODC5A
G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic. Typical applications for DC output modules include switching loads such as DC relays, solenoids, motor starters, lamps, and indicators. If you need a Factory Mutual approved version of this module, see the G4ODC5AFM.

G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic.
Typical applications for DC output modules include switching loads such as DC relays, solenoids, motor starters, lamps, and indicators.
If you need a Factory Mutual approved version of this module, see the G4ODC5AFM.

Supplier's Site Datasheet
OPTO Output Modules - G4ODC5A - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Output Modules
G4ODC5A
OPTO Output Modules G4ODC5A
G4 DC Output 5-200 VDC, 5 VDC Logic

G4 DC Output 5-200 VDC, 5 VDC Logic

Supplier's Site
VDC Logic I/O Module - 8648060 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
8648060
VDC Logic I/O Module 8648060
I/O MODULE, CURRENT RATING:1A, PRODUCT RANGE:-, NO. OF ANALOG OUTPUTS:1, NO. OF OUTPUTS:1, OUTPUT CURRENT:1A, SIGNAL INPUT TYPE:4 TO 8VDC, SUPPLY VOLTAGE MAX:8VDC, SUPPLY VOLTAGE MIN:4VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:1A, PRODUCT RANGE:-, NO. OF ANALOG OUTPUTS:1, NO. OF OUTPUTS:1, OUTPUT CURRENT:1A, SIGNAL INPUT TYPE:4 TO 8VDC, SUPPLY VOLTAGE MAX:8VDC, SUPPLY VOLTAGE MIN:4VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Galco Industrial Electronics Radwell International
Product Category Data Acquisition Systems and Instruments Data Acquisition I/O Modules and Instruments
Product Number G4ODC5A G4ODC5A 8648060
Product Name DC Output VDC Logic OPTO Output Modules VDC Logic I/O Module
Form Factor Stand-alone
Auxiliary Outputs Analog Voltage Output
Application General Lab & Industrial
Agency Approval CE, CSA, UL
Digital I/O Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Form Factor DIN Rail
Host Connection USB; Ethernet
Analog Channels 16 #
View Details
8B DIN Rail Carrier, 5VDC, No CJC - 8BP01-205 - Dataforth Corporation
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Current Output
Application General Lab & Industrial
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details