Crouzet 9960-090-C-5C-SW

Description
Professional range of BEI rotary position sensors from the 9960 family. With 90, 180 or 360 ìŠ turn capability, the sensors can be used over a large range of rotary motions. All the sensors are IP69K rated. The sensors are suitable for use on various applications such as steering and pedal positioning, agriculture vehicles and valve position for process control. IP69K rated. 90, 180 or 360 ìŠ turn capability Output Type = Analogue Body Style = Block Maximum DC Voltage = 20V Switching Current = 16 mA Length = 37mm Width = 51mm Dimensions = 37 x 51 mm IP Rating = IP67, IP69K Minimum Operating Temperature = -40°C Maximum Operating Temperature = +125°C
Request a Quote
Description
Professional range of BEI rotary position sensors from the 9960 family. With 90, 180 or 360 ìŠ turn capability, the sensors can be used over a large range of rotary motions. All the sensors are IP69K rated. The sensors are suitable for use on various applications such as steering and pedal positioning, agriculture vehicles and valve position for process control. IP69K rated. 90, 180 or 360 ìŠ turn capability Output Type = Analogue Body Style = Block Maximum DC Voltage = 20V Switching Current = 16 mA Length = 37mm Width = 51mm Dimensions = 37 x 51 mm IP Rating = IP67, IP69K Minimum Operating Temperature = -40°C Maximum Operating Temperature = +125°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9233101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of BEI rotary position sensors from the 9960 family. With 90, 180 or 360 ìŠ turn capability, the sensors can be used over a large range of rotary motions. All the sensors are IP69K rated. The sensors are suitable for use on various applications such as steering and pedal positioning, agriculture vehicles and valve position for process control. IP69K rated. 90, 180 or 360 ìŠ turn capability Output Type = Analogue Body Style = Block Maximum DC Voltage = 20V Switching Current = 16 mA Length = 37mm Width = 51mm Dimensions = 37 x 51 mm IP Rating = IP67, IP69K Minimum Operating Temperature = -40°C Maximum Operating Temperature = +125°C

Professional range of BEI rotary position sensors from the 9960 family. With 90, 180 or 360 ÌŠ turn capability, the sensors can be used over a large range of rotary motions. All the sensors are IP69K rated. The sensors are suitable for use on various applications such as steering and pedal positioning, agriculture vehicles and valve position for process control.
IP69K rated. 90, 180 or 360 ÌŠ turn capability
Output Type = Analogue
Body Style = Block
Maximum DC Voltage = 20V
Switching Current = 16 mA
Length = 37mm
Width = 51mm
Dimensions = 37 x 51 mm
IP Rating = IP67, IP69K
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 9233101
Sensor Technology Hall Effect Position Sensor
Body Shape Rectangular
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
Position, Proximity, Speed (Modules) - Z5614-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details