Gefran PME12-F-0350-S

Description
Potentiometric linear transducer without pushrod. External magnetic carriage operates internal slider. Infinite resolution. No change to electrical output signal outside of theoretical electrical path. Can be used in pneumatic applications with operating pressure of up to max. 20 bar. Output connection via 3-wire shielded cable with highly flexible PUR insulation, length 1 m Stroke = 350mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 430mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Potentiometric linear transducer without pushrod. External magnetic carriage operates internal slider. Infinite resolution. No change to electrical output signal outside of theoretical electrical path. Can be used in pneumatic applications with operating pressure of up to max. 20 bar. Output connection via 3-wire shielded cable with highly flexible PUR insulation, length 1 m Stroke = 350mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 430mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4529173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometric linear transducer without pushrod. External magnetic carriage operates internal slider. Infinite resolution. No change to electrical output signal outside of theoretical electrical path. Can be used in pneumatic applications with operating pressure of up to max. 20 bar. Output connection via 3-wire shielded cable with highly flexible PUR insulation, length 1 m Stroke = 350mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 430mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Potentiometric linear transducer without pushrod. External magnetic carriage operates internal slider. Infinite resolution. No change to electrical output signal outside of theoretical electrical path. Can be used in pneumatic applications with operating pressure of up to max. 20 bar. Output connection via 3-wire shielded cable with highly flexible PUR insulation, length 1 m
Stroke = 350mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium
IP Rating = IP67
Overall Width = 430mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 4529173
Measurement Range 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-A19520LUBLTN-FSNHBOUE-ATR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details