Honeywell Sensing & IoT Transducer; Linear Position; + 0.1%; 2 in.; 2.05 in.; 3000 Ohms; 30 VDC; + 20% MLT002N3000B5C

Description
The MLT series linear position transducers have a small diameter yet are still rugged enough to withstand hostile factory environments. The MLT provides a usable output at high vibration levels over long periods of time thanks to its proprietary dual wiper, internal ball joint and the MystR® conductive plastic film. Intrinsically safe for Class I, II and III Division I, Groups A, B, C, D, E, F and G for hazardous (indoor/outdoor) NEMA 4 locations. V max.=30 V, I max.=100 mA, Ci=0, Li,=0mH. Typical Applications:. Medical equipment. Hospital beds. Linear actuators. Animated characters. Gauging. Woodworking guides. Fluid flow meters. Seismology. Semiconductor Processing MystR® plastic element - Tested up to one billion operations. 3/8 inch diameter - Fits in tight spaces and clamps easily to cylinders. Dual wiper design - Improves shock and vibration performance. Extruded wiper block guides - Smooth quiet motion, extends operating life. Internal spring loaded ball joint - Less error from shaft misalignment. Anodized extruded aluminium housing - Tolerates clamping loads. Stainless steel shaft - Full performance in hostile environments. Precious metal contact - Low noise level over entire life. Absolute continuous measurement - Accurate position at power up Stroke = 19.1mm Input Current Range = Maximum of 100 mA Supply Voltage = 30 V dc Housing Material = Anodised Aluminium Overall Height = 81.28 (L)mm Overall Width = 9.53 (Dia.)mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +80°C
Request a Quote
Description
The MLT series linear position transducers have a small diameter yet are still rugged enough to withstand hostile factory environments. The MLT provides a usable output at high vibration levels over long periods of time thanks to its proprietary dual wiper, internal ball joint and the MystR® conductive plastic film. Intrinsically safe for Class I, II and III Division I, Groups A, B, C, D, E, F and G for hazardous (indoor/outdoor) NEMA 4 locations. V max.=30 V, I max.=100 mA, Ci=0, Li,=0mH. Typical Applications:. Medical equipment. Hospital beds. Linear actuators. Animated characters. Gauging. Woodworking guides. Fluid flow meters. Seismology. Semiconductor Processing MystR® plastic element - Tested up to one billion operations. 3/8 inch diameter - Fits in tight spaces and clamps easily to cylinders. Dual wiper design - Improves shock and vibration performance. Extruded wiper block guides - Smooth quiet motion, extends operating life. Internal spring loaded ball joint - Less error from shaft misalignment. Anodized extruded aluminium housing - Tolerates clamping loads. Stainless steel shaft - Full performance in hostile environments. Precious metal contact - Low noise level over entire life. Absolute continuous measurement - Accurate position at power up Stroke = 19.1mm Input Current Range = Maximum of 100 mA Supply Voltage = 30 V dc Housing Material = Anodised Aluminium Overall Height = 81.28 (L)mm Overall Width = 9.53 (Dia.)mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +80°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8315587 - RS Components, Ltd.
Corby, Northants, United Kingdom
The MLT series linear position transducers have a small diameter yet are still rugged enough to withstand hostile factory environments. The MLT provides a usable output at high vibration levels over long periods of time thanks to its proprietary dual wiper, internal ball joint and the MystR® conductive plastic film. Intrinsically safe for Class I, II and III Division I, Groups A, B, C, D, E, F and G for hazardous (indoor/outdoor) NEMA 4 locations. V max.=30 V, I max.=100 mA, Ci=0, Li,=0mH. Typical Applications:. Medical equipment. Hospital beds. Linear actuators. Animated characters. Gauging. Woodworking guides. Fluid flow meters. Seismology. Semiconductor Processing MystR® plastic element - Tested up to one billion operations. 3/8 inch diameter - Fits in tight spaces and clamps easily to cylinders. Dual wiper design - Improves shock and vibration performance. Extruded wiper block guides - Smooth quiet motion, extends operating life. Internal spring loaded ball joint - Less error from shaft misalignment. Anodized extruded aluminium housing - Tolerates clamping loads. Stainless steel shaft - Full performance in hostile environments. Precious metal contact - Low noise level over entire life. Absolute continuous measurement - Accurate position at power up Stroke = 19.1mm Input Current Range = Maximum of 100 mA Supply Voltage = 30 V dc Housing Material = Anodised Aluminium Overall Height = 81.28 (L)mm Overall Width = 9.53 (Dia.)mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +80°C

The MLT series linear position transducers have a small diameter yet are still rugged enough to withstand hostile factory environments. The MLT provides a usable output at high vibration levels over long periods of time thanks to its proprietary dual wiper, internal ball joint and the MystR® conductive plastic film. Intrinsically safe for Class I, II and III Division I, Groups A, B, C, D, E, F and G for hazardous (indoor/outdoor) NEMA 4 locations. V max.=30 V, I max.=100 mA, Ci=0, Li,=0mH.
Typical Applications:. Medical equipment. Hospital beds. Linear actuators. Animated characters. Gauging. Woodworking guides. Fluid flow meters. Seismology. Semiconductor Processing
MystR® plastic element - Tested up to one billion operations. 3/8 inch diameter - Fits in tight spaces and clamps easily to cylinders. Dual wiper design - Improves shock and vibration performance. Extruded wiper block guides - Smooth quiet motion, extends operating life. Internal spring loaded ball joint - Less error from shaft misalignment. Anodized extruded aluminium housing - Tolerates clamping loads. Stainless steel shaft - Full performance in hostile environments. Precious metal contact - Low noise level over entire life. Absolute continuous measurement - Accurate position at power up
Stroke = 19.1mm
Input Current Range = Maximum of 100 mA
Supply Voltage = 30 V dc
Housing Material = Anodised Aluminium
Overall Height = 81.28 (L)mm
Overall Width = 9.53 (Dia.)mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C

Supplier's Site
Transducer; Linear Position; + 0.1%; 2 in.; 2.05 in.; 3000 Ohms; 30 VDC; + 20% - 70118550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transducer; Linear Position; + 0.1%; 2 in.; 2.05 in.; 3000 Ohms; 30 VDC; + 20%
70118550
Transducer; Linear Position; + 0.1%; 2 in.; 2.05 in.; 3000 Ohms; 30 VDC; + 20% 70118550
The MLT Series are small diameter linear position transducers rugged enough to withstand the hostile factory environment. The MLT provides useable output at high vibration levels for long periods. Features: Dual Wiper Design Internal Spring-Loaded Ball Joint Absolute Continuous Measurement Specifications: Housing Diameter: 3⁄8" Shaft: 1⁄8" Dia., 4-40 UNC-2A 1⁄2" Threaded End Max. Applied Voltage: 30 VDC Recommended Wiper Current: <1 μA Termination: 3-Conductor, 26-Gauge Cable, 12" Long Intrinsically Safe for Class I, II and III Div. 1, Groups A, B, C, D, E, F and G NEMA 4 Operating Temperature: –40°C to +80°C

The MLT Series are small diameter linear position transducers rugged enough to withstand the hostile factory environment. The MLT provides useable output at high vibration levels for long periods.
Features:

  • Dual Wiper Design
  • Internal Spring-Loaded Ball Joint
  • Absolute Continuous Measurement
    Specifications:
  • Housing Diameter: 3⁄8"
  • Shaft: 1⁄8" Dia., 4-40 UNC-2A 1⁄2" Threaded End
  • Max. Applied Voltage: 30 VDC
  • Recommended Wiper Current: <1 μA
  • Termination: 3-Conductor, 26-Gauge Cable, 12" Long
  • Intrinsically Safe for Class I, II and III Div. 1, Groups A, B, C, D, E, F and G NEMA 4
  • Operating Temperature: –40°C to +80°C
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number 8315587 70118550
Product Name Transducer; Linear Position; + 0.1%; 2 in.; 2.05 in.; 3000 Ohms; 30 VDC; + 20%
Measurement Range 0.7520 inch (19.1 mm) 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Switch, 1000G, 16.8 Ma, Lsh, Full Reel; Hall Effect Type Allegro Microsystems - 87K3326 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details