Gefran PY2C50

Description
Control rod mounted on double bearing with spring return. Measuring tip with M2.5 thread and stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 50mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 156mm Overall Depth = 29mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Control rod mounted on double bearing with spring return. Measuring tip with M2.5 thread and stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 50mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 156mm Overall Depth = 29mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control rod mounted on double bearing with spring return. Measuring tip with M2.5 thread and stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 50mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 156mm Overall Depth = 29mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Control rod mounted on double bearing with spring return. Measuring tip with M2.5 thread and stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs.
Stroke = 50mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP40
Overall Height = 41mm
Overall Width = 156mm
Overall Depth = 29mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322375
Measurement Range 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-166U-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details