Honeywell Sensing & IoT CSDC1DA

Description
Honeywell CSD series of Current Sensors provide a robust through-hole mounted Hall Effect Sensor which also provides a logic level output when the current exceeds the operate point. This series of Current Sensors are very adaptable and can all be used on AC or DC circuits to ensure your application is covered Accurate and cost-effective sensing without sacrificing on performance. Through-hole design coupled with spade terminal or PCB termination, providing a digital output. Wide operating temperature range of -25°C to +85°C Output Type = Digital Body Style = Block Mounting Style = PCB Mount Supply Voltage = 5 V dc Terminal Type = PCB Pin Maximum DC Voltage = 5V Switching Current = 20 mA Length = 31.8mm Width = 25.4mm Depth = 19mm
Request a Quote
Description
Honeywell CSD series of Current Sensors provide a robust through-hole mounted Hall Effect Sensor which also provides a logic level output when the current exceeds the operate point. This series of Current Sensors are very adaptable and can all be used on AC or DC circuits to ensure your application is covered Accurate and cost-effective sensing without sacrificing on performance. Through-hole design coupled with spade terminal or PCB termination, providing a digital output. Wide operating temperature range of -25°C to +85°C Output Type = Digital Body Style = Block Mounting Style = PCB Mount Supply Voltage = 5 V dc Terminal Type = PCB Pin Maximum DC Voltage = 5V Switching Current = 20 mA Length = 31.8mm Width = 25.4mm Depth = 19mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8213787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Honeywell CSD series of Current Sensors provide a robust through-hole mounted Hall Effect Sensor which also provides a logic level output when the current exceeds the operate point. This series of Current Sensors are very adaptable and can all be used on AC or DC circuits to ensure your application is covered Accurate and cost-effective sensing without sacrificing on performance. Through-hole design coupled with spade terminal or PCB termination, providing a digital output. Wide operating temperature range of -25°C to +85°C Output Type = Digital Body Style = Block Mounting Style = PCB Mount Supply Voltage = 5 V dc Terminal Type = PCB Pin Maximum DC Voltage = 5V Switching Current = 20 mA Length = 31.8mm Width = 25.4mm Depth = 19mm

Honeywell CSD series of Current Sensors provide a robust through-hole mounted Hall Effect Sensor which also provides a logic level output when the current exceeds the operate point. This series of Current Sensors are very adaptable and can all be used on AC or DC circuits to ensure your application is covered
Accurate and cost-effective sensing without sacrificing on performance. Through-hole design coupled with spade terminal or PCB termination, providing a digital output. Wide operating temperature range of -25°C to +85°C
Output Type = Digital
Body Style = Block
Mounting Style = PCB Mount
Supply Voltage = 5 V dc
Terminal Type = PCB Pin
Maximum DC Voltage = 5V
Switching Current = 20 mA
Length = 31.8mm
Width = 25.4mm
Depth = 19mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 8213787
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Displacement Sensor - X-WIFD - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
View Details
Angle, Linear Position Measuring - 620-1766-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
4 suppliers
PY Extreme Environment Non-Contact Displacement Transducer - PY152C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Operating Temperature -364 to 428 F (-220 to 220 C)
View Details