Gefran PZ34-A-50

Description
Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m Stroke = 50mm Supply Voltage = 40 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Width = 243mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m Stroke = 50mm Supply Voltage = 40 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Width = 243mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3908064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m Stroke = 50mm Supply Voltage = 40 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Width = 243mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m
Stroke = 50mm
Supply Voltage = 40 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP60
Overall Width = 243mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3908064
Measurement Range 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Robust miniature draw-wire sensors - wireSENSOR WDS-250-MPM - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 9.84 inch (250 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Laser Cross Beam Sensor - HPS-LCB02 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Repeatability 0.3937 mils (10 µm)
Operating Temperature -4 to 167 F (-20 to 75 C)
Height 1.34 inch (34 mm)
View Details
Angle, Linear Position Measuring - A1330LLETR-P-DD-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers