Comus International PGN-SP-001

Description
Digital hall effect proximity sensors in low-profile flange-mount housing. They are suitable for different applications such as door positioning sensing, flow sensing and pedal switches. Reverse battery protection. Latches in presence of south pole magnet. Unlatches in presence of north pole magnet. Meets IEC529 IPX5 for water protection. Capable of many different operations Output Type = 3-Wire Open Collector Body Style = Block Supply Voltage = 4.5 - 24 V dc Terminal Type = Wire Lead Maximum DC Voltage = 24V Switching Current = 5.2 mA Length = 17.27mm Width = 21.72mm Depth = 3.3mm Dimensions = 17.27 x 21.72 x 3.3 mm
Request a Quote
Description
Digital hall effect proximity sensors in low-profile flange-mount housing. They are suitable for different applications such as door positioning sensing, flow sensing and pedal switches. Reverse battery protection. Latches in presence of south pole magnet. Unlatches in presence of north pole magnet. Meets IEC529 IPX5 for water protection. Capable of many different operations Output Type = 3-Wire Open Collector Body Style = Block Supply Voltage = 4.5 - 24 V dc Terminal Type = Wire Lead Maximum DC Voltage = 24V Switching Current = 5.2 mA Length = 17.27mm Width = 21.72mm Depth = 3.3mm Dimensions = 17.27 x 21.72 x 3.3 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8662619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital hall effect proximity sensors in low-profile flange-mount housing. They are suitable for different applications such as door positioning sensing, flow sensing and pedal switches. Reverse battery protection. Latches in presence of south pole magnet. Unlatches in presence of north pole magnet. Meets IEC529 IPX5 for water protection. Capable of many different operations Output Type = 3-Wire Open Collector Body Style = Block Supply Voltage = 4.5 - 24 V dc Terminal Type = Wire Lead Maximum DC Voltage = 24V Switching Current = 5.2 mA Length = 17.27mm Width = 21.72mm Depth = 3.3mm Dimensions = 17.27 x 21.72 x 3.3 mm

Digital hall effect proximity sensors in low-profile flange-mount housing. They are suitable for different applications such as door positioning sensing, flow sensing and pedal switches.
Reverse battery protection. Latches in presence of south pole magnet. Unlatches in presence of north pole magnet. Meets IEC529 IPX5 for water protection. Capable of many different operations
Output Type = 3-Wire Open Collector
Body Style = Block
Supply Voltage = 4.5 - 24 V dc
Terminal Type = Wire Lead
Maximum DC Voltage = 24V
Switching Current = 5.2 mA
Length = 17.27mm
Width = 21.72mm
Depth = 3.3mm
Dimensions = 17.27 x 21.72 x 3.3 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 8662619
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - AAS33001LLPBTR-DD-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details