Cherry Electrical Products AN820001

Description
The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for various applications including the replacement for smart bearings, pedal position sensors and throttle position sensors. High tolerance for misalignment. Sensing up to 360 °. 5 Vdc ratiometric device. No mechanical interface so no parts to wear out. Operating temperature range -40 → +125 °C Body Style = Block Mounting Style = Flange Mount Supply Voltage = 16 V dc Terminal Type = Wire Lead Maximum DC Voltage = 16V Detection Range = 0 - 180 ° Switching Current = 8 mA Length = 57.33mm Width = 48.3mm Depth = 17.7mm
Request a Quote
Description
The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for various applications including the replacement for smart bearings, pedal position sensors and throttle position sensors. High tolerance for misalignment. Sensing up to 360 °. 5 Vdc ratiometric device. No mechanical interface so no parts to wear out. Operating temperature range -40 → +125 °C Body Style = Block Mounting Style = Flange Mount Supply Voltage = 16 V dc Terminal Type = Wire Lead Maximum DC Voltage = 16V Detection Range = 0 - 180 ° Switching Current = 8 mA Length = 57.33mm Width = 48.3mm Depth = 17.7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7659356 - RS Components, Ltd.
Corby, Northants, United Kingdom
The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for various applications including the replacement for smart bearings, pedal position sensors and throttle position sensors. High tolerance for misalignment. Sensing up to 360 °. 5 Vdc ratiometric device. No mechanical interface so no parts to wear out. Operating temperature range -40 → +125 °C Body Style = Block Mounting Style = Flange Mount Supply Voltage = 16 V dc Terminal Type = Wire Lead Maximum DC Voltage = 16V Detection Range = 0 - 180 ° Switching Current = 8 mA Length = 57.33mm Width = 48.3mm Depth = 17.7mm

The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for various applications including the replacement for smart bearings, pedal position sensors and throttle position sensors.
High tolerance for misalignment. Sensing up to 360 °. 5 Vdc ratiometric device. No mechanical interface so no parts to wear out. Operating temperature range -40 → +125 °C
Body Style = Block
Mounting Style = Flange Mount
Supply Voltage = 16 V dc
Terminal Type = Wire Lead
Maximum DC Voltage = 16V
Detection Range = 0 - 180 °
Switching Current = 8 mA
Length = 57.33mm
Width = 48.3mm
Depth = 17.7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 7659356
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-ATS17501PSGATN-SDFUYK-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
DCWH Submersible DC to DC LVDT Displacement Transducer - DCWH8000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
View Details
Photoelectric, Industrial - GL6-P4211 - ODG (Origin Data Global)
Specs
Sensor Technology Optical Linear Encoder
Measurement Range 0.2360 inch (5.99 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details