Gefran PC-67-0100

Description
Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 100mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 404mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 100mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 404mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 176425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 100mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 404mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints
Stroke = 100mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium
IP Rating = IP67
Overall Width = 404mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 176425
Measurement Range 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - ACS70310LKTATN-001B5-C - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details