Baumer IVO GmbH & Co. KG MY COM G75/P/80/L

Description
Range of measurement and precision control switches. Very accurate switch point, with a repeat accuracy of ±0.001 mm. Ruby or saphire switches. Nickel-plated brass housing, IP67 for the My-Com H75/80. PVC, 80 cm cable connection. Applications: quality control, jigs, positioning control, dilation control, small-scale shifts, etc. Body Style = Barrel Output Type = PNP Switching Frequency = 0 - 10 Hz Terminal Type = Wire Lead Mounting Style = Cable Mount Switching Current = 50 mA Maximum DC Voltage = 36V Supply Voltage = 5 - 36 V dc Housing Material = Nickel Plated Brass IP Rating = IP50
Request a Quote
Description
Range of measurement and precision control switches. Very accurate switch point, with a repeat accuracy of ±0.001 mm. Ruby or saphire switches. Nickel-plated brass housing, IP67 for the My-Com H75/80. PVC, 80 cm cable connection. Applications: quality control, jigs, positioning control, dilation control, small-scale shifts, etc. Body Style = Barrel Output Type = PNP Switching Frequency = 0 - 10 Hz Terminal Type = Wire Lead Mounting Style = Cable Mount Switching Current = 50 mA Maximum DC Voltage = 36V Supply Voltage = 5 - 36 V dc Housing Material = Nickel Plated Brass IP Rating = IP50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2037004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Range of measurement and precision control switches. Very accurate switch point, with a repeat accuracy of ±0.001 mm. Ruby or saphire switches. Nickel-plated brass housing, IP67 for the My-Com H75/80. PVC, 80 cm cable connection. Applications: quality control, jigs, positioning control, dilation control, small-scale shifts, etc. Body Style = Barrel Output Type = PNP Switching Frequency = 0 - 10 Hz Terminal Type = Wire Lead Mounting Style = Cable Mount Switching Current = 50 mA Maximum DC Voltage = 36V Supply Voltage = 5 - 36 V dc Housing Material = Nickel Plated Brass IP Rating = IP50

Range of measurement and precision control switches. Very accurate switch point, with a repeat accuracy of ±0.001 mm. Ruby or saphire switches. Nickel-plated brass housing, IP67 for the My-Com H75/80. PVC, 80 cm cable connection. Applications: quality control, jigs, positioning control, dilation control, small-scale shifts, etc.
Body Style = Barrel
Output Type = PNP
Switching Frequency = 0 - 10 Hz
Terminal Type = Wire Lead
Mounting Style = Cable Mount
Switching Current = 50 mA
Maximum DC Voltage = 36V
Supply Voltage = 5 - 36 V dc
Housing Material = Nickel Plated Brass
IP Rating = IP50

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 2037004
Body Shape Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-A19200LUBATN-L-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details