Gefran MK4-A-A-0300-N

Description
Magnetostrictive contactless linear travel sensor. Absolute measurements with analogue output. Position output signal can be inverse and direct. Contactless reading, meaning no wear and a long service life. Outstanding linearity and repeatability. High protection rating for use in especially harsh conditions. Highly impervious to vibrations and shocks. Protection against reverse polarity and overvoltage. 5 m straight connection cable (stock no. 327-4529) available. PKIT091 — stainless steel mounting bracket. PCUR035 — guided position magnet, axial joint. PCUR034 — free position sensor Stroke = 300mm Input Current Range = 70 mA Supply Voltage = 24 V dc IP Rating = IP67 Output Range = 10.6 V Overall Height = 61.5mm Overall Width = 452mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C
Request a Quote
Description
Magnetostrictive contactless linear travel sensor. Absolute measurements with analogue output. Position output signal can be inverse and direct. Contactless reading, meaning no wear and a long service life. Outstanding linearity and repeatability. High protection rating for use in especially harsh conditions. Highly impervious to vibrations and shocks. Protection against reverse polarity and overvoltage. 5 m straight connection cable (stock no. 327-4529) available. PKIT091 — stainless steel mounting bracket. PCUR035 — guided position magnet, axial joint. PCUR034 — free position sensor Stroke = 300mm Input Current Range = 70 mA Supply Voltage = 24 V dc IP Rating = IP67 Output Range = 10.6 V Overall Height = 61.5mm Overall Width = 452mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5100149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetostrictive contactless linear travel sensor. Absolute measurements with analogue output. Position output signal can be inverse and direct. Contactless reading, meaning no wear and a long service life. Outstanding linearity and repeatability. High protection rating for use in especially harsh conditions. Highly impervious to vibrations and shocks. Protection against reverse polarity and overvoltage. 5 m straight connection cable (stock no. 327-4529) available. PKIT091 — stainless steel mounting bracket. PCUR035 — guided position magnet, axial joint. PCUR034 — free position sensor Stroke = 300mm Input Current Range = 70 mA Supply Voltage = 24 V dc IP Rating = IP67 Output Range = 10.6 V Overall Height = 61.5mm Overall Width = 452mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C

Magnetostrictive contactless linear travel sensor. Absolute measurements with analogue output. Position output signal can be inverse and direct. Contactless reading, meaning no wear and a long service life. Outstanding linearity and repeatability. High protection rating for use in especially harsh conditions. Highly impervious to vibrations and shocks. Protection against reverse polarity and overvoltage. 5 m straight connection cable (stock no. 327-4529) available. PKIT091 — stainless steel mounting bracket. PCUR035 — guided position magnet, axial joint. PCUR034 — free position sensor
Stroke = 300mm
Input Current Range = 70 mA
Supply Voltage = 24 V dc
IP Rating = IP67
Output Range = 10.6 V
Overall Height = 61.5mm
Overall Width = 452mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +75°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 5100149
Measurement Range 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-Q - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
linear-sensors - LD0-CAA1B-1212-2P20-H2M - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical
Measurement Range 74.8 inch (1900 mm)
View Details