Gefran PC-M-175

Description
PC-range linear transducer with cylindrical housing. Transducer in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support and self-aligning connection with 2 ball joints. Maximum angular movement up to 30°. No change to the electrical signal outside of the theoretical electrical use area. Output connection via DIN 43650 - ISO4400 4-pin plug Stroke = 175mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 540mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
PC-range linear transducer with cylindrical housing. Transducer in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support and self-aligning connection with 2 ball joints. Maximum angular movement up to 30°. No change to the electrical signal outside of the theoretical electrical use area. Output connection via DIN 43650 - ISO4400 4-pin plug Stroke = 175mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 540mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3907998 - RS Components, Ltd.
Corby, Northants, United Kingdom
PC-range linear transducer with cylindrical housing. Transducer in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support and self-aligning connection with 2 ball joints. Maximum angular movement up to 30°. No change to the electrical signal outside of the theoretical electrical use area. Output connection via DIN 43650 - ISO4400 4-pin plug Stroke = 175mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 540mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

PC-range linear transducer with cylindrical housing. Transducer in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support and self-aligning connection with 2 ball joints. Maximum angular movement up to 30°. No change to the electrical signal outside of the theoretical electrical use area. Output connection via DIN 43650 - ISO4400 4-pin plug
Stroke = 175mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP65
Overall Width = 540mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3907998
Measurement Range 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor-Sensor Head - HPS-CFL007 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0315 inch (0.8000 mm)
Repeatability 0.0157 mils (0.4000 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details