ROHM Semiconductor USA, LLC BU52011HFV-TR

Description
Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 1.65 - 3.3 V Maximum DC Voltage = 4.5V Switching Current = 500 î¼A Maximum Operating Temperature = +85°C Minimum Operating Temperature = -40°C
Request a Quote
Description
Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 1.65 - 3.3 V Maximum DC Voltage = 4.5V Switching Current = 500 î¼A Maximum Operating Temperature = +85°C Minimum Operating Temperature = -40°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 369497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions. Output Type = CMOS Supply Voltage = 1.65 - 3.3 V Maximum DC Voltage = 4.5V Switching Current = 500 î¼A Maximum Operating Temperature = +85°C Minimum Operating Temperature = -40°C

Integrated circuits utilising the Hall Effect to implement non-contact sensing, switching and latching functions.
Output Type = CMOS
Supply Voltage = 1.65 - 3.3 V
Maximum DC Voltage = 4.5V
Switching Current = 500 μA
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -40°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 369497
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02350614-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details