Gefran PY1C75

Description
Self-adjusting ball joint mechanical drive, M4 thread. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 75mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 75mm Overall Depth = 45mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Self-adjusting ball joint mechanical drive, M4 thread. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 75mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 75mm Overall Depth = 45mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-adjusting ball joint mechanical drive, M4 thread. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 75mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 75mm Overall Depth = 45mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Self-adjusting ball joint mechanical drive, M4 thread. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs.
Stroke = 75mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP40
Overall Height = 41mm
Overall Width = 75mm
Overall Depth = 45mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322331
Measurement Range 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL094 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0039 mils (0.1000 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details