steute 95927902

Description
Industrial wireless switchgear based on EnOcean protocoll with 868,3 MHz transmission frequency with a protection class of IP67. No voltage supply required due to integrated electrodynamic energy generator. Thermoplastic enclosure to DIN EN 50 047. Serial data output, output signal high on actuation. EnOcean-protocol . No power supply, no wiring and pipe laying required. Multi-network capable. Easy programming of receiver. Frequency: 868.3 MHz . Transmission power: Max. 10 mW . Sensing range: Max. 30m inside, 300m outside Detection Range = 300 m Housing Material = Fibreglass IP Rating = IP67 Length = 44.5mm Minimum Operating Temperature = -20°C Maximum Operating Temperature = +65°C
Request a Quote
Description
Industrial wireless switchgear based on EnOcean protocoll with 868,3 MHz transmission frequency with a protection class of IP67. No voltage supply required due to integrated electrodynamic energy generator. Thermoplastic enclosure to DIN EN 50 047. Serial data output, output signal high on actuation. EnOcean-protocol . No power supply, no wiring and pipe laying required. Multi-network capable. Easy programming of receiver. Frequency: 868.3 MHz . Transmission power: Max. 10 mW . Sensing range: Max. 30m inside, 300m outside Detection Range = 300 m Housing Material = Fibreglass IP Rating = IP67 Length = 44.5mm Minimum Operating Temperature = -20°C Maximum Operating Temperature = +65°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6903725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial wireless switchgear based on EnOcean protocoll with 868,3 MHz transmission frequency with a protection class of IP67. No voltage supply required due to integrated electrodynamic energy generator. Thermoplastic enclosure to DIN EN 50 047. Serial data output, output signal high on actuation. EnOcean-protocol . No power supply, no wiring and pipe laying required. Multi-network capable. Easy programming of receiver. Frequency: 868.3 MHz . Transmission power: Max. 10 mW . Sensing range: Max. 30m inside, 300m outside Detection Range = 300 m Housing Material = Fibreglass IP Rating = IP67 Length = 44.5mm Minimum Operating Temperature = -20°C Maximum Operating Temperature = +65°C

Industrial wireless switchgear based on EnOcean protocoll with 868,3 MHz transmission frequency with a protection class of IP67. No voltage supply required due to integrated electrodynamic energy generator.
Thermoplastic enclosure to DIN EN 50 047. Serial data output, output signal high on actuation. EnOcean-protocol . No power supply, no wiring and pipe laying required. Multi-network capable. Easy programming of receiver. Frequency: 868.3 MHz . Transmission power: Max. 10 mW . Sensing range: Max. 30m inside, 300m outside
Detection Range = 300 m
Housing Material = Fibreglass
IP Rating = IP67
Length = 44.5mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +65°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 6903725
Operating Temperature -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Laser class 1 laser displacement sensor - optoNCDT ILD1420-25CL1 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 inch (25 mm)
View Details
Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL036 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0020 mils (0.0500 µm)
View Details
Angle, Linear Position Measuring - A1339LLETR-5-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers