Gefran PZ34-A-250

Description
Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m Stroke = 250mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Width = 643mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m Stroke = 250mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Width = 643mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3908008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m Stroke = 250mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Width = 643mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m
Stroke = 250mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP60
Overall Width = 643mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3908008
Measurement Range 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Switch 55G, 2Ma, 3-Sot23, Full Reel; Hall Effect Type Allegro Microsystems - 28X3341 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details