Pepperl+Fuchs SE INX360D-F99-I2E2-V15

Description
The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0゚… 360゚ on a standardized 4 mA … 20 mA or 0 V . 5 V analog interface. Switch outputs are also provided in order to monitor limit angles. Two independent axes detected separately . Wear-free and without target . Programmable switching and analog ranges via teach-in buttons . Robust housing suitable for outdoor use . Ambient temperature range –40 . +85 . e1 approval for use on public roads Output Type = Analogue, PNP Body Style = Block Supply Voltage = 10 - 30 V dc Terminal Type = M12 Connector Maximum DC Voltage = 30V Switching Current = 100 mA Length = 65mm Width = 37mm Depth = 62.5mm Dimensions = 65 x 37 x 62.5 mm
Request a Quote
Description
The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0゚… 360゚ on a standardized 4 mA … 20 mA or 0 V . 5 V analog interface. Switch outputs are also provided in order to monitor limit angles. Two independent axes detected separately . Wear-free and without target . Programmable switching and analog ranges via teach-in buttons . Robust housing suitable for outdoor use . Ambient temperature range –40 . +85 . e1 approval for use on public roads Output Type = Analogue, PNP Body Style = Block Supply Voltage = 10 - 30 V dc Terminal Type = M12 Connector Maximum DC Voltage = 30V Switching Current = 100 mA Length = 65mm Width = 37mm Depth = 62.5mm Dimensions = 65 x 37 x 62.5 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8140204 - RS Components, Ltd.
Corby, Northants, United Kingdom
The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0゚… 360゚ on a standardized 4 mA … 20 mA or 0 V . 5 V analog interface. Switch outputs are also provided in order to monitor limit angles. Two independent axes detected separately . Wear-free and without target . Programmable switching and analog ranges via teach-in buttons . Robust housing suitable for outdoor use . Ambient temperature range –40 . +85 . e1 approval for use on public roads Output Type = Analogue, PNP Body Style = Block Supply Voltage = 10 - 30 V dc Terminal Type = M12 Connector Maximum DC Voltage = 30V Switching Current = 100 mA Length = 65mm Width = 37mm Depth = 62.5mm Dimensions = 65 x 37 x 62.5 mm

The new generation of F99 inclination sensors from Pepperl+Fuchs are easily configured to provide incline or tilt angles between 0゚… 360゚ on a standardized 4 mA … 20 mA or 0 V . 5 V analog interface. Switch outputs are also provided in order to monitor limit angles.
Two independent axes detected separately . Wear-free and without target . Programmable switching and analog ranges via teach-in buttons . Robust housing suitable for outdoor use . Ambient temperature range –40 . +85 . e1 approval for use on public roads
Output Type = Analogue, PNP
Body Style = Block
Supply Voltage = 10 - 30 V dc
Terminal Type = M12 Connector
Maximum DC Voltage = 30V
Switching Current = 100 mA
Length = 65mm
Width = 37mm
Depth = 62.5mm
Dimensions = 65 x 37 x 62.5 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 8140204
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Gauge with external controller for series applications - induSENSOR DTA-1G8-3-CA - Micro-Epsilon Group
Specs
Sensor Technology Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 inch (1 mm)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL094 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0039 mils (0.1000 µm)
View Details
Angle, Linear Position Measuring - 620-A19520LUBBTN-RSNHPYUE-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details