Gefran PZ34-A-150

Description
Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m Stroke = 150mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Width = 443mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m Stroke = 150mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Width = 443mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3908020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m Stroke = 150mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Width = 443mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m
Stroke = 150mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP60
Overall Width = 443mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3908020
Measurement Range 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33023LLPBTR-DD-600TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details