Gefran PC-67-0300

Description
Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 300mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 806mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 300mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 806mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 177068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints Stroke = 300mm Supply Voltage = 60 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 806mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Potentiometric technology. Robust housing and high protection rating IP67 . For applications in mobile hydraulics and commercial vehicles. Mechanical attachment with 2 ball joints
Stroke = 300mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium
IP Rating = IP67
Overall Width = 806mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 177068
Measurement Range 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Position, Proximity, Speed (Modules) - 1882-1040085-ND - DigiKey
Specs
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details