Gefran PCM100

Description
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Stroke = 100mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 390mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Stroke = 100mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 390mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins. Stroke = 100mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP65 Overall Width = 390mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650 - ISO 4400 4 pins.
Stroke = 100mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP65
Overall Width = 390mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322224
Measurement Range 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Ultrasonic Sensor - 15917193 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details