Gefran PKM150L

Description
Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 150mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 61mm Overall Width = 318mm Overall Depth = 38mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 150mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 61mm Overall Width = 318mm Overall Depth = 38mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin. Stroke = 150mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 61mm Overall Width = 318mm Overall Depth = 38mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Self-adjusting ball joint mechanical drive, M5 thread. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs DIN 43650 - ISO 4400 4 pin.
Stroke = 150mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP40
Overall Height = 61mm
Overall Width = 318mm
Overall Depth = 38mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322397
Measurement Range 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33023LLEATR-600TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details