Gefran PZ-67-S-025

Description
Potentiometric technology. High IP67 protection rating. Compact design. Ideal for applications in cutting, glass washing, grinding or sand-blasting machines where the sensor is directly exposed to liquids or steam. Attached using terminal blocks supplied Stroke = 25mm Supply Voltage = 20 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 143.5mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Potentiometric technology. High IP67 protection rating. Compact design. Ideal for applications in cutting, glass washing, grinding or sand-blasting machines where the sensor is directly exposed to liquids or steam. Attached using terminal blocks supplied Stroke = 25mm Supply Voltage = 20 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 143.5mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 176942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometric technology. High IP67 protection rating. Compact design. Ideal for applications in cutting, glass washing, grinding or sand-blasting machines where the sensor is directly exposed to liquids or steam. Attached using terminal blocks supplied Stroke = 25mm Supply Voltage = 20 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 143.5mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Potentiometric technology. High IP67 protection rating. Compact design. Ideal for applications in cutting, glass washing, grinding or sand-blasting machines where the sensor is directly exposed to liquids or steam. Attached using terminal blocks supplied
Stroke = 25mm
Supply Voltage = 20 V
Housing Material = Anodised Aluminium
IP Rating = IP67
Overall Width = 143.5mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 176942
Measurement Range 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SMTO-4U-PS-K-LED-24-ND - DigiKey
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details