Gefran PY3C50

Description
Control rod mounted on double bearing with spring return. Measuring tip with M2.5 threaded shaft and precision stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. Shaft assembly stuck in rotation. 5-pin connector outputs. Stroke = 50mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 207mm Overall Depth = 29mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Control rod mounted on double bearing with spring return. Measuring tip with M2.5 threaded shaft and precision stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. Shaft assembly stuck in rotation. 5-pin connector outputs. Stroke = 50mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 207mm Overall Depth = 29mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control rod mounted on double bearing with spring return. Measuring tip with M2.5 threaded shaft and precision stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. Shaft assembly stuck in rotation. 5-pin connector outputs. Stroke = 50mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm Overall Width = 207mm Overall Depth = 29mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Control rod mounted on double bearing with spring return. Measuring tip with M2.5 threaded shaft and precision stainless steel ball. No variation of electrical output signal outside theoretical electrical stroke. Shaft assembly stuck in rotation. 5-pin connector outputs.
Stroke = 50mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP40
Overall Height = 41mm
Overall Width = 207mm
Overall Depth = 29mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322381
Measurement Range 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Ultrasonic Sensor - 37218991 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details