Gefran LTM275S

Description
Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins. Stroke = 275mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Height = 34.5mm Overall Width = 670mm Overall Depth = 33mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins. Stroke = 275mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Height = 34.5mm Overall Width = 670mm Overall Depth = 33mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3322202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins. Stroke = 275mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP60 Overall Height = 34.5mm Overall Width = 670mm Overall Depth = 33mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Linear movement sensors for servo control cylinder position. Axle drive with M6 thread size and mounting with mobile stirrups. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs, type DIN 43650 - ISO 4400 4 pins.
Stroke = 275mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP60
Overall Height = 34.5mm
Overall Width = 670mm
Overall Depth = 33mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 3322202
Measurement Range 10.83 inch (275 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Beam Position Detector, 9-mm sensor - CONEX-PSD9 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
linear-sensors - LD0-CAA1B-1212-FR00-CAW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 591 inch (15000 mm)
Accuracy 0.0100 %
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details