Gefran PZ-67-S-050

Description
Potentiometric technology. High IP67 protection rating. Compact design. Ideal for applications in cutting, glass washing, grinding or sand-blasting machines where the sensor is directly exposed to liquids or steam. Attached using terminal blocks supplied Stroke = 50mm Supply Voltage = 40 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 168.5mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote
Description
Potentiometric technology. High IP67 protection rating. Compact design. Ideal for applications in cutting, glass washing, grinding or sand-blasting machines where the sensor is directly exposed to liquids or steam. Attached using terminal blocks supplied Stroke = 50mm Supply Voltage = 40 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 168.5mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 176936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometric technology. High IP67 protection rating. Compact design. Ideal for applications in cutting, glass washing, grinding or sand-blasting machines where the sensor is directly exposed to liquids or steam. Attached using terminal blocks supplied Stroke = 50mm Supply Voltage = 40 V Housing Material = Anodised Aluminium IP Rating = IP67 Overall Width = 168.5mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +100°C

Potentiometric technology. High IP67 protection rating. Compact design. Ideal for applications in cutting, glass washing, grinding or sand-blasting machines where the sensor is directly exposed to liquids or steam. Attached using terminal blocks supplied
Stroke = 50mm
Supply Voltage = 40 V
Housing Material = Anodised Aluminium
IP Rating = IP67
Overall Width = 168.5mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 176936
Measurement Range 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 15000 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 591 inch (15000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Angle, Linear Position Measuring - 1882-1059457-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details