Crouzet 603R3KL.25

Description
The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch to 12.0. All models are highly reliable and excellent quality. Sensor element: Conductive Plastic. Termination Type: Flying Lead. Mounting Type: Bracket Stroke = 76mm IP Rating = IP40 Output Range = 3 kOhms Overall Height = 218mm Overall Width = 16 (Dia.) Minimum Operating Temperature = -55°C Maximum Operating Temperature = +125°C
Request a Quote
Description
The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch to 12.0. All models are highly reliable and excellent quality. Sensor element: Conductive Plastic. Termination Type: Flying Lead. Mounting Type: Bracket Stroke = 76mm IP Rating = IP40 Output Range = 3 kOhms Overall Height = 218mm Overall Width = 16 (Dia.) Minimum Operating Temperature = -55°C Maximum Operating Temperature = +125°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9234117 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch to 12.0. All models are highly reliable and excellent quality. Sensor element: Conductive Plastic. Termination Type: Flying Lead. Mounting Type: Bracket Stroke = 76mm IP Rating = IP40 Output Range = 3 kOhms Overall Height = 218mm Overall Width = 16 (Dia.) Minimum Operating Temperature = -55°C Maximum Operating Temperature = +125°C

The 600 Series are a range of enclosed linear motion position transducers. One of the key highlights of this sensor would be the electric travel, which ranges from 1.0 Inch to 12.0. All models are highly reliable and excellent quality.
Sensor element: Conductive Plastic. Termination Type: Flying Lead. Mounting Type: Bracket
Stroke = 76mm
IP Rating = IP40
Output Range = 3 kOhms
Overall Height = 218mm
Overall Width = 16 (Dia.)
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +125°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 9234117
Measurement Range 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-167 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Height 0.8465 inch (21.5 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Angle, Linear Position Measuring - 620-ATS16301LSLCTN-MUI12B-LT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details