Gefran MK4-A-A-0150-N

Description
Magnetostrictive contactless linear travel sensor. Absolute measurements with analogue output. Position output signal can be inverse and direct. Contactless reading, meaning no wear and a long service life. Outstanding linearity and repeatability. High protection rating for use in especially harsh conditions. Highly impervious to vibrations and shocks. Protection against reverse polarity and overvoltage. 5 m straight connection cable (stock no. 327-4529) available. PKIT091 — stainless steel mounting bracket. PCUR035 — guided position magnet, axial joint. PCUR034 — free position sensor Stroke = 150mm Input Current Range = 70 mA Supply Voltage = 24 V dc IP Rating = IP67 Output Range = 10.6 V Overall Height = 61.5mm Overall Width = 302mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C
Request a Quote
Description
Magnetostrictive contactless linear travel sensor. Absolute measurements with analogue output. Position output signal can be inverse and direct. Contactless reading, meaning no wear and a long service life. Outstanding linearity and repeatability. High protection rating for use in especially harsh conditions. Highly impervious to vibrations and shocks. Protection against reverse polarity and overvoltage. 5 m straight connection cable (stock no. 327-4529) available. PKIT091 — stainless steel mounting bracket. PCUR035 — guided position magnet, axial joint. PCUR034 — free position sensor Stroke = 150mm Input Current Range = 70 mA Supply Voltage = 24 V dc IP Rating = IP67 Output Range = 10.6 V Overall Height = 61.5mm Overall Width = 302mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5100161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetostrictive contactless linear travel sensor. Absolute measurements with analogue output. Position output signal can be inverse and direct. Contactless reading, meaning no wear and a long service life. Outstanding linearity and repeatability. High protection rating for use in especially harsh conditions. Highly impervious to vibrations and shocks. Protection against reverse polarity and overvoltage. 5 m straight connection cable (stock no. 327-4529) available. PKIT091 — stainless steel mounting bracket. PCUR035 — guided position magnet, axial joint. PCUR034 — free position sensor Stroke = 150mm Input Current Range = 70 mA Supply Voltage = 24 V dc IP Rating = IP67 Output Range = 10.6 V Overall Height = 61.5mm Overall Width = 302mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +75°C

Magnetostrictive contactless linear travel sensor. Absolute measurements with analogue output. Position output signal can be inverse and direct. Contactless reading, meaning no wear and a long service life. Outstanding linearity and repeatability. High protection rating for use in especially harsh conditions. Highly impervious to vibrations and shocks. Protection against reverse polarity and overvoltage. 5 m straight connection cable (stock no. 327-4529) available. PKIT091 — stainless steel mounting bracket. PCUR035 — guided position magnet, axial joint. PCUR034 — free position sensor
Stroke = 150mm
Input Current Range = 70 mA
Supply Voltage = 24 V dc
IP Rating = IP67
Output Range = 10.6 V
Overall Height = 61.5mm
Overall Width = 302mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +75°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 5100161
Measurement Range 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-APS11760LLHALX-0PLTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details